Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.10
Connector Type A | QSFP+ Plug |
---|---|
Connector Type B | QSFP+ Plug |
Cable Length - Imperial | 1.64ft |
Cable Length - Metric | 0.5m |
Jacket Color | Black |
Product Range | - |
2-2231368-3 - Zqsfp C/A, 25Gig, 30Awg, 0.5 Meter |Amp Te Connectivity 2-2231368-3 | Newark Electronics |
Ethernet Cables / Networking Cables QSFP 25G 25Gb | Rapid Electronics |
TE Connectivity Ethernet Cables / Networking Cables QSF | Distrelec |
NETWORK CABLE ASSEMBLIES | Farnell |
ZQSFP C/A, 25GIG, 30AWG, 0.5 METER | TE Connectivity 2-2231368-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2231368-3?
Additional datasheets, footprints and schematics for 2-2231368-3 are listed on our Part Details page. You can also find images and similar parts to 2-2231368-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2231368-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2231368-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2231368-3 fall under?
The 2-2231368-3 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 2-2231368-3 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2231368-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2231368-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2231368-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2231368-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2231368-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2231368-3?
You can fill out our help required form which you can use to request a quote for 2-2231368-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.