Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.03
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$51.00
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$70.40
|
201
in stock
|
Buy Now | |
Farnell
from US$67.80
|
170
in stock
|
Buy Now | |
TE Store
from US$132.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$59.91
|
-
|
Buy Now | |
RS Americas
from US$127.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shield Material | Copper Alloy |
Jacket Material | PUR |
Equalized | No |
Number of Signal Positions | 8 |
Configuration | Single-Ended |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 19.68 µin, .5 µm |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Wire Size | 26AWG, .129mm² |
Impedance | 100Ω |
Housing Material | Thermoplastic |
Flammability Rating | UL 444 |
IEEE 1394 | No |
Jackscrew | Without |
Halogen Free | Yes |
Cable Assembly Length | 32.8ft, 10m |
CLOUDSPLITTER | No |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Cable Assembly Type | Mini I/O |
Cable Assembly Category | Industry Standard |
Latching Style | Slide Latch |
Product Type | Cable Assembly |
Shielded | Yes |
Twisted Pairs | Yes |
Connector Type (End A) | RJ45 Plug |
Product Designation | Patch Cord |
Data Rate | 1Gb/s |
Telecom and Datacom Connector 8 Contact(s) | Rapid Electronics |
TE Connectivity CA MINI IO TYPE I PIGTAIL Ethernet Cable | Distrelec |
COMPUTER CABLE ASSEMBLIES | Farnell |
CA MINI IO TYPE I PIGTAIL Cable Assembly Type: INDUSTRIAL MINI I/O Pigtail Number of Positions: 8 Cable Assembly Length: 32.8 ft Cable Assembly Length: 10 m Data Rate: 1 Gb/s INDUSTRIAL MINI I/O Pigtail 8 32.8 ft 10 m | Pluggable I/o Cable Assembly | Part Number: 2-2205129-6 | Internal Number: 2-2205129-6 | TE Connectivity | TE Store |
Cable AssemblyMINI IO TYPE I PIGTAIL | TE Connectivity 2-2205129-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2205129-6?
Additional datasheets, footprints and schematics for 2-2205129-6 are listed on our Part Details page. You can also find images and similar parts to 2-2205129-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2205129-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205129-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2205129-6 fall under?
The 2-2205129-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2205129-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205129-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2205129-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2205129-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-2205129-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2205129-6 often in real-time on the comparison pages.
What if I can't find stock of 2-2205129-6?
You can fill out our help required form which you can use to request a quote for 2-2205129-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.