Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP73PF1J17K4BTDF |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.40
|
1,033
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.55 x .8 x .45mm |
Power Rating | .166W |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 17.4KΩ |
Tolerance | .1% |
Voltage Rating | 100V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Precision Resistor |
Product Type | Fixed Resistor |
Size Code | 0603 |
Element Type | Thin Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
Thin Film Res.-Smd Rp 1J 0.166W 17K4 0.1% 25Ppm |Amp Te Connectivity 2-2176089-0 | Newark Electronics |
Thin Film Res.-SMD RP 1J 0.166W 17K4 0.1% 25PPM | Rapid Electronics |
TE Connectivity RP 1J 0.166W 17K4 0.1% 25PPM 1K RL Thin | Distrelec |
SURFACE MOUNT RESISTORS | Farnell |
RP 1J 0.166W 17K4 0.1% 25PPM 1K RL Resistance Value: 17.4K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 17.4K Ω Thin Film Precision Resistor .1 % | Part Number: 2-2176089-0 | Internal Number: 2-2176089-0 | Alias Number: RP73PF1J17K4BTDF | TE Connectivity | TE Store |
17.4 kOhms â–’0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film | Future Electronics |
SMD Chip Resistor, 17.4 kOhm, ± 0.1%, 4/25 W, 0603 [1608 Metric], Thin Film, High Power Precision | Avnet America |
SMD Chip Resistor, 17.4 kOhm, � 0.1%, 4/25 W, 0603 [1608 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-2176089-0?
Additional datasheets, footprints and schematics for 2-2176089-0 are listed on our Part Details page. You can also find images and similar parts to 2-2176089-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2176089-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2176089-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2176089-0 fall under?
The 2-2176089-0 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-2176089-0 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2176089-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2176089-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2176089-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2176089-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2176089-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2176089-0?
You can fill out our help required form which you can use to request a quote for 2-2176089-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.