Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2, 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 20 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Connector Height | 3.2mm, .126in |
Row-to-Row Spacing | 7.62mm, .3in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 3.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 42 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
Recpt Assy 1X20P R/A Hv-190 |Amp Te Connectivity 2-216602-0 | Newark Electronics |
RECPT ASSY 1X20P R/A HV-190 | Rapid Electronics |
Conn Socket Strip SKT 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-216602-0?
Additional datasheets, footprints and schematics for 2-216602-0 are listed on our Part Details page. You can also find images and similar parts to 2-216602-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-216602-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-216602-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-216602-0 fall under?
The 2-216602-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-216602-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-216602-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-216602-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-216602-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 2-216602-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-216602-0 often in real-time on the comparison pages.
What if I can't find stock of 2-216602-0?
You can fill out our help required form which you can use to request a quote for 2-216602-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.