Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
73,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
73,180
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
73,180
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 16A |
---|---|
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 10mm |
Product Height | 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.7mm |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Product Length | 29mm |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Between Contact & Coil | 10mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating Class | 500 – 600mW |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 300VDC, 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 1086Ω |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 530mW |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 70°C |
General Purpose Relays RZL3-1C4-L024-R | Rapid Electronics |
TE Connectivity - AMP Power Relay RZL3-1C4-L024-R | Distrelec |
POWER RELAY, SPDT, 24VDC, 16A, TH | Farnell |
Electromechanical Relay SPDT 16A 24VDC 1.086Kohm Through Hole | Avnet America |
Relay, RZL3-1C4-L024-R | TE Connectivity 2-2158100-3 | RS Americas |
RELAY, SPDT, 24VDC, 16A, THD | element14 |
Relay, Spdt, 24Vdc, 16A, Thd | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2158100-3?
Additional datasheets, footprints and schematics for 2-2158100-3 are listed on our Part Details page. You can also find images and similar parts to 2-2158100-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2158100-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2158100-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2158100-3 fall under?
The 2-2158100-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-2158100-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2158100-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2158100-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2158100-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2158100-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2158100-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2158100-3?
You can fill out our help required form which you can use to request a quote for 2-2158100-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.