Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 4 |
Keyed | No |
Connector Contact Density | Standard |
Wiring Pattern | USOC, One-to-One |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 47.2µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Mating Entry Location | Side |
Housing Material | ABS (Acrylonitrile-Butadiene-Styrene) |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Clear |
Performance Category | Cat 3 |
Circuit Application | Signal |
Shielded | No |
Packaging Quantity | 800 |
実装方法 | Tape Mounted on Reel, Loose Piece |
Packaging Method | Tape Mounted on Reel, Loose Piece |
Connector System | Cable-to-Board, Cable-to-Panel |
Wire Termination Style | 110 Style Punch-Down |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ11 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 2-215222-3?
Additional datasheets, footprints and schematics for 2-215222-3 are listed on our Part Details page. You can also find images and similar parts to 2-215222-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215222-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215222-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215222-3 fall under?
The 2-215222-3 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215222-3 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215222-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215222-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215222-3 have stock available?
There is no stock from authorised distributors for 2-215222-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215222-3 often in real-time on the comparison pages.
What if I can't find stock of 2-215222-3?
You can fill out our help required form which you can use to request a quote for 2-215222-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.