Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
5,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
5,611
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,611
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
5,611
in stock
|
Buy Now | |
Farnell
from US$0.65
|
4,600
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Polyester, PBT |
---|---|
Color | Black |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
For Use With | SL-156 Housings |
Packaging Method | Bag |
Packaging Quantity | 200 |
実装方法 | Bag |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 20Pos Cont Retainer |Amp Te Connectivity 2-2132074-0 | Newark Electronics |
Headers&Wire Housings 20POS CONT RETAINER | Rapid Electronics |
TE Connectivity 20Pos SL156 Contact Retainer Headers & Wire Housings 20POS CONT RETAINER | Distrelec |
20POS SL156 CONTACT RETAINER | Farnell |
Where can I find additional details, specifications and documents for a 2-2132074-0?
Additional datasheets, footprints and schematics for 2-2132074-0 are listed on our Part Details page. You can also find images and similar parts to 2-2132074-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2132074-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2132074-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2132074-0 fall under?
The 2-2132074-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 2-2132074-0 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2132074-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2132074-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2132074-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2132074-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2132074-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2132074-0?
You can fill out our help required form which you can use to request a quote for 2-2132074-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.