Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Chip One Stop |
362
units
|
Buy Now |
![]() |
Rapid Electronics |
362
units
|
Buy Now |
![]() |
Onlinecomponents.com |
74
units
|
Buy Now |
![]() |
Future Electronics |
10
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
Boot Color | Blue |
---|---|
Epoxyless | No |
Connector Color | Blue |
Endface Geometry | PC |
Outside Cable Diameter | .188 – .31in, 4.8 – 8mm |
Fiber Diameter | 125µm |
Housing Color | Blue |
Packaging Quantity | 1 |
Packaging Method | Blister |
System | LIGHTCRIMP |
Mode | Singlemode |
Fiber Type | OM2 |
Pre-Polished | No |
Connector Style | Duplex |
VARIANT 14 METAL JACK FO LC SINGLE MODE | Rapid Electronics |
Conn LC Single Mode F ST Panel Mount Automotive Blister | Onlinecomponents.com |
VARIANT 14 Push Pull FO / LC Single Mode Metal Jack | Future Electronics |
VARIANT 14 | Avnet America |
VARIANT 14 JACK META L FO LC SNGL MDE | Mouser Electronics |
Connector, Variant 14 | RS Americas |
Variant 14 Metal Jack Fo Lc Single Mode |Amp Te Connectivity 2-2120871-1 | Newark Electronics |
TE Connectivity VARIANT 14 | Distrelec |
Where can I find additional details, specifications and documents for a 2-2120871-1?
Additional datasheets, footprints and schematics for 2-2120871-1 are listed on our Part Details page. You can also find images and similar parts to 2-2120871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2120871-1 fall under?
The 2-2120871-1 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2120871-1 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2120871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2120871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2120871-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Onlinecomponents.com, Future Electronics and Avnet America have stock available or on a lead time for 2-2120871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2120871-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2120871-1?
You can fill out our help required form which you can use to request a quote for 2-2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.