Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 30A |
Connector Height | 1.141in, 29mm |
コネクタの高さ | 29mm |
Connector Length | 54.48mm, 2.144in |
Operating Voltage | 630VDC, 630VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Mates with Headers |
実装方法 | Bag |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2-2040021-4?
Additional datasheets, footprints and schematics for 2-2040021-4 are listed on our Part Details page. You can also find images and similar parts to 2-2040021-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2040021-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2040021-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2040021-4 fall under?
The 2-2040021-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2040021-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2040021-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2040021-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2040021-4 have stock available?
There is no stock from authorised distributors for 2-2040021-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2040021-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2040021-4?
You can fill out our help required form which you can use to request a quote for 2-2040021-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.