Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Positions | 24 |
Contact Type | Pin |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | 9.6mm |
Length | 47.4mm |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon |
Housing Color | Red |
Circuit Identification Feature | Without |
Connector Mounting Type | Panel, Cable Mount (Free-Hanging) |
Contact Retention | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | No |
Circuit Application | Power |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 4.2mm, .165in |
Sealable | No |
Connector Style | Plug |
Insertion Force | 15 Newton |
Connector Type | Housing |
Product Type | Connector |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2-2029089-4?
Additional datasheets, footprints and schematics for 2-2029089-4 are listed on our Part Details page. You can also find images and similar parts to 2-2029089-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2029089-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2029089-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2029089-4 fall under?
The 2-2029089-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2029089-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2029089-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2029089-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2029089-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2029089-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2029089-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2029089-4?
You can fill out our help required form which you can use to request a quote for 2-2029089-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.