Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Keying | X |
PCB Mount Orientation | Vertical |
Number of Positions | 22 |
Preloaded | Yes |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 4A |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Tail Plating Material | Tin |
Contact Plating Material | Gold |
Contact Style | Straight |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Width | .452in |
Tail Length | 3.05mm, .12in |
Length | 44.3mm, 1.74in |
Height | 12.45mm, .49in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
幅 | 11.5mm |
Operating Voltage | 150VDC, 150VAC |
Housing Color | Black |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | 3.5mm, .137in |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
PCB Mount Alignment | Without |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Row-to-Row Spacing | .129in, 3.3mm |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Strain Relief | Without |
Shielded | No |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Dynamic 1900D Hdr Assy V-Type 22P |Amp Te Connectivity 2-2013325-1 | Newark Electronics |
Conn Power HDR 22 POS 3.5mm Solder ST Thru-Hole 22 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-2013325-1?
Additional datasheets, footprints and schematics for 2-2013325-1 are listed on our Part Details page. You can also find images and similar parts to 2-2013325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2013325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2013325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2013325-1 fall under?
The 2-2013325-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2013325-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2013325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2013325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2013325-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-2013325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2013325-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2013325-1?
You can fill out our help required form which you can use to request a quote for 2-2013325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.