Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Type | Locking |
---|---|
Ejector Location | Both Ends |
Latch Material | Stainless Steel |
Latch Plating Material | Tin |
Module Key Type | SGRAM |
Number of Bays | 2 |
Module Orientation | Right Angle |
Number of Positions | 204 |
Center Key | Offset Left |
Keying | Standard |
Number of Keys | 1 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold |
Socket Type | Memory Card |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | .5A |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Stack Height | 5.2mm, .205in |
DRAM Voltage | 1.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Comment | With floating peg. |
Packaging Quantity | 200 |
Packaging Method | Emboss on Reel |
Profile | Standard |
Row-to-Row Spacing | .322in, 8.2mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) 3 |
SGRAM Voltage | 1.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Emboss Tape Ddr3 204P 5.2H Std Au 0.76 |Te Connectivity 2-2013289-3 | Newark Electronics |
204 Position 0.6 mm Pitch 5.2 mm Height DDR3 SODIMM Socket | Future Electronics |
Conn DDR SO DIMM SKT 204 POS 0.6mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-2013289-3?
Additional datasheets, footprints and schematics for 2-2013289-3 are listed on our Part Details page. You can also find images and similar parts to 2-2013289-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2013289-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2013289-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2013289-3 fall under?
The 2-2013289-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2013289-3 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2013289-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2013289-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2013289-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-2013289-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2013289-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2013289-3?
You can fill out our help required form which you can use to request a quote for 2-2013289-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.