Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 5.85mm, .23in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Product Height | 10.42mm, .41in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.27mm, .05in |
High Temperature Housing | Yes |
Where can I find additional details, specifications and documents for a 2-1977940-2?
Additional datasheets, footprints and schematics for 2-1977940-2 are listed on our Part Details page. You can also find images and similar parts to 2-1977940-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1977940-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1977940-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1977940-2 fall under?
The 2-1977940-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1977940-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1977940-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1977940-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1977940-2 have stock available?
There is no stock from authorised distributors for 2-1977940-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1977940-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1977940-2?
You can fill out our help required form which you can use to request a quote for 2-1977940-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.