Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
4,151
in stock
|
Buy Now | |
TE Store
from US$0.14
|
6,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,151
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,151
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,151
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Accessory Type | TPA (Terminal Position Assurance) |
---|---|
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TPA 6POS,NEW GIC3.3 Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) 221 °F | Connector Hardware | Part Number: 2-1971904-3 | Internal Number: 2-1971904-3 | TE Connectivity | TE Store |
Automotive Conn Next Gen Gi 3.3 Conn 6Pos Tpa |Amp Te Connectivity 2-1971904-3 | Newark Electronics |
Automotive Conn NEXT GEN GI 3.3 CONN 6POS TPA | Rapid Electronics |
TE Connectivity TPA 6POS NEW GIC3.3 Automotive Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | GRACE INERTIA 3.3 Series |
RoHS: | Unknown |
Accessory Type | Terminal Position Assurance |
---|---|
For Use With | AMP GRACE INERTIA 3.3 Series Plug Housing Connectors |
Product Range | GRACE INERTIA 3.3 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1971904-3?
Additional datasheets, footprints and schematics for 2-1971904-3 are listed on our Part Details page. You can also find images and similar parts to 2-1971904-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971904-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971904-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971904-3 fall under?
The 2-1971904-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 2-1971904-3 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971904-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971904-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971904-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1971904-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971904-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1971904-3?
You can fill out our help required form which you can use to request a quote for 2-1971904-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.