Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
1,500
in stock
|
Buy Now | |
TE Store
from US$0.38
|
1,768
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
1,001
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
333
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 24 |
Number of Rows | 2 |
Contact Retention | Without |
Length | 51.6mm, 2.031in |
Height | 11.7mm, .461in |
Width | 19.8mm, .779in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
24P RCPT VAL-U-LOK GW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 24 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1969603-4 | Internal Number: 2-1969603-4 | 4.2 mm | TE Connectivity | TE Store |
Headers & Wire Housings 24P Rcpt Val-U-Lok Gw |Amp Te Connectivity 2-1969603-4 | Newark Electronics |
Headers&Wire Housings 24P RCPT VAL-U-LOK GW | Rapid Electronics |
TE Connectivity - AMP PWR CONN 24P RCPT VAL-U-LOK GW | Distrelec |
24P RCPT VAL-U-LOK GW | Heilind Electronics |
Circular Connector, 24P RCPT VAL-U-LOK GW VAL-U-LOK Series | TE Connectivity 2-1969603-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1969603-4?
Additional datasheets, footprints and schematics for 2-1969603-4 are listed on our Part Details page. You can also find images and similar parts to 2-1969603-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969603-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969603-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969603-4 fall under?
The 2-1969603-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969603-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969603-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969603-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969603-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1969603-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969603-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1969603-4?
You can fill out our help required form which you can use to request a quote for 2-1969603-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.