Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Location | Both Ends |
---|---|
Latch Material | Thermoplastic |
Retention Post Material | Copper Alloy |
Latch Color | Black |
弹射器材料 | Thermoplastic |
Retention Post Location | Both Ends |
Ejector Type | Rotary |
Ejector Material Color | Black |
Module Key Type | Offset Left |
Keying | Standard |
Number of Rows | 2 |
Number of Keys | 1 |
Number of Bays | 2 |
Center Key | Offset Left |
Module Orientation | Vertical |
Number of Positions | 240 |
Socket Style | DIMM |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Solder Tail Contact Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Height Above PC Board | 21mm, .82in |
Center Retention Hole Diameter | 2.45mm, .096in |
DRAM Voltage | 1.5V |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline (Pitch) | .07in, 2mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Locating Posts | Without |
Boardlock Material | Copper Alloy |
Mounting Angle | Vertical |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 54 |
Packaging Method | Soft Tray |
Connector System | Board-to-Board |
Center Post | Without |
Row-to-Row Spacing | .95mm, .037in |
Product Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 3 |
Termination Post Length | 3.18mm, .125in |
Insertion Style | Direct Insert |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Vlp Ddr3 Dimm 240Pos. 1.0Pitch |Amp Te Connectivity 2-1932680-0 | Newark Electronics |
DIMM Connectors VLP DDR3 DIMM 240POS. 1.0PITCH | Rapid Electronics |
TE Connectivity VLP DDR3 DIMM 240POS. 1.0PITCH Card Edge Connector 240 Contact(s) 2 Row(s) Straight Solder Terminal Latch & Eject Black Insulator | Distrelec |
Where can I find additional details, specifications and documents for a 2-1932680-0?
Additional datasheets, footprints and schematics for 2-1932680-0 are listed on our Part Details page. You can also find images and similar parts to 2-1932680-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1932680-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1932680-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1932680-0 fall under?
The 2-1932680-0 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1932680-0 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1932680-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1932680-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1932680-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1932680-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1932680-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1932680-0?
You can fill out our help required form which you can use to request a quote for 2-1932680-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.