Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Beryllium Copper |
---|---|
Product Type | Contact |
LAIVS 0.15mm(.006) UNPL Contact Type: Pin Number of Positions: 1 Sealable: No Contact Current Rating (Max): 65 A Circuit Application: Power Pin 1 65 A | Rectangular Contact Insert | Part Number: 2-192042-5 | Internal Number: 2-192042-5 | TE Connectivity | TE Store |
Laivs 0.15Mm(.006) Unpl Rohs Compliant: Yes |Amp Te Connectivity 2-192042-5 | Newark Electronics |
Contact PIN ST Strip | Avnet America |
Where can I find additional details, specifications and documents for a 2-192042-5?
Additional datasheets, footprints and schematics for 2-192042-5 are listed on our Part Details page. You can also find images and similar parts to 2-192042-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-192042-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-192042-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-192042-5 fall under?
The 2-192042-5 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 2-192042-5 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-192042-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-192042-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-192042-5 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-192042-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-192042-5 often in real-time on the comparison pages.
What if I can't find stock of 2-192042-5?
You can fill out our help required form which you can use to request a quote for 2-192042-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.