Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23717-A0002-A200 |
Prices starting from US$91.60
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$134.56
|
8
in stock
|
Buy Now | |
element14
from US$138.50
|
8
in stock
|
Buy Now | |
Farnell
from US$126.54
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
36
in stock
|
Buy Now | |
Future Electronics
from US$100.22
|
-
|
Buy Now | |
Avnet America
from US$91.60
|
-
|
Buy Now | |
TTI Europe
from US$101.67
|
-
|
Buy Now |
Product Weight | 10.4oz, 295g |
---|---|
Terminal Type | Plug (Coil), Screw Terminals |
Contact Base Material | Ag Alloy |
Contact Current Class | 101 – 200A |
Contact Arrangement | 1 form X (NO, DM) |
Product Length | 2.7in, 68.6mm |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 34.2mm, 1.35in |
Product Width | 3.17in, 80.4mm |
Rated Voltage | 450VDC |
Contact Limiting Breaking Current | 1500A |
Coil Power Rating Economized (Min) | 480mW |
Insulation Initial Dielectric Between Coil & Contact Class | 2001 – 4000V |
Rated Coil Voltage | 12VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Contact Switching Voltage (Max) | 500VDC |
Coil Resistance | 3 – 33Ω |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Coil Suppress | Internal Coil Switch |
Mounting Type | Screw |
Relay Type | EVC 175 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Contactor, Spst-No-Dm, 12V, 175A, Flange Rohs Compliant: Yes |Te Connectivity 2-1904070-1 | Newark Electronics |
CONTACTOR, SPST-NO-DM, 12V, 175A, FLANGE | element14 |
Contactor SPST-NO-DM 12VDC 1-Pole | Avnet Abacus |
3POSPIN DIA 8.0PIN HSGASSYSLD | Future Electronics |
EVC 175 MAIN CONTACTOR | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1904070-1?
Additional datasheets, footprints and schematics for 2-1904070-1 are listed on our Part Details page. You can also find images and similar parts to 2-1904070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904070-1 fall under?
The 2-1904070-1 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1904070-1 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904070-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for 2-1904070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904070-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1904070-1?
You can fill out our help required form which you can use to request a quote for 2-1904070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.