Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0 332 019 151 |
Weight | 1.2oz, 35g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 30 – 50 A |
Height Class (Mechanical) | 15 – 16 mm |
Length | 22mm, .866in |
Height | 16mm, .63in |
Width Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 20 – 25 mm |
Width | 28.5mm, 1.122in |
Current Rating (85°C) | 30A |
Coil Power Rating (DC) | 1700mW |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Coil Resistance | 85Ω |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Coil Power Rating Class | <1.5WW |
Contact Limiting Short-Time Current | 210A |
Contact Limiting Continuous Current | 50A |
Coil Magnetic System | Monostable, DC |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay B |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Automotive Relays Power Relay B | Rapid Electronics |
TE Connectivity P/SgnlRelay,1FormA,1700mW | Distrelec |
Electromechanical Relay SPST-NO 120A 12VDC 85Ohm Plug-In | Avnet America |
V23234C0001X006-Ev-100 |Amp Te Connectivity 2-1904011-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1904011-2?
Additional datasheets, footprints and schematics for 2-1904011-2 are listed on our Part Details page. You can also find images and similar parts to 2-1904011-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904011-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904011-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904011-2 fall under?
The 2-1904011-2 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1904011-2 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904011-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904011-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904011-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 2-1904011-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904011-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1904011-2?
You can fill out our help required form which you can use to request a quote for 2-1904011-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.