Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,940
in stock
|
Buy Now | |
element14
from US$0.56
|
2,940
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,940
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Preloaded | No |
Number of Cavities | 6 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Height | .826in, 21mm |
Length | .397in, 10.1mm |
Width | 11.3mm, .444in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Plug, 6Pos, 2.5Mm Rohs Compliant: Yes |Te Connectivity 2-1903130-3 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM | element14 |
Housing FH 6 way 2 row TAB 2.5mm D-1 | RS |
Conn Housing PL 6 POS Crimp ST Cable Mount Bag | Avnet America |
Dynamic 1000,6-Way 2 Row Male Straight PCB Housing | TE Connectivity 2-1903130-3 | RS Americas |
Special Order: DYNAMIC 1200D TAB HSG 6P F/H BLACK Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 6 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1903130-3 | Internal Number: 2-1903130-3 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1903130-3?
Additional datasheets, footprints and schematics for 2-1903130-3 are listed on our Part Details page. You can also find images and similar parts to 2-1903130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1903130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1903130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1903130-3 fall under?
The 2-1903130-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1903130-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1903130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1903130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1903130-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 2-1903130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1903130-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1903130-3?
You can fill out our help required form which you can use to request a quote for 2-1903130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.