Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1879745-9 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.45
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.55 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Voltage Rating | 75V |
Tolerance | .1% |
Resistance | 1.07KΩ |
Power Rating | .1W |
Mount Style | Surface Mount |
Packaging Method | Cut Tape Length |
Size Code | 0603 |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±15ppm/°C |
Thin Film Res.-Smd Rp 1J 1K07 0.1% 15Ppm Cut |Amp Te Connectivity 2-1879745-9 | Newark Electronics |
Thin Film Res.-SMD RP 1J 1K07 0.1% 15PPM CUT | Rapid Electronics |
TE Connectivity RP 1J 1K07 0.1% 15PPM CUT LENGTH Thin Fi | Distrelec |
1.07 kOhms â–’0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film | Future Electronics |
SMD Chip Resistor, 1.07 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Power Precision | Avnet America |
1.07K OHM .1% 15PPM | TTI Europe |
SMD Chip Resistor, 1.07 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1879745-9?
Additional datasheets, footprints and schematics for 2-1879745-9 are listed on our Part Details page. You can also find images and similar parts to 2-1879745-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1879745-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879745-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1879745-9 fall under?
The 2-1879745-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1879745-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879745-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1879745-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1879745-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2-1879745-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1879745-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1879745-9?
You can fill out our help required form which you can use to request a quote for 2-1879745-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.