Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1879233-5 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.95
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 13.5 x 7.3 x 6.8mm |
Resistance Range | Up to 1kΩΩ |
Voltage Rating | 500V |
Resistance | 1Ω |
Tolerance | 5% |
Power Rating | 5W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
1 OHM 5W 5% | TTI Europe |
Smw5 1R0 5% |Amp Te Connectivity 2-1879233-5 | Newark Electronics |
SM Series 1 Ohm â–’5 % 5 W â–’200 ppm/â–‘C SMT Wirewound Chip Resistor | Future Electronics |
Res Wirewound 1 Ohm 5% 5W ±200ppm/°C Molded SMD T/R | Avnet America |
SMD Chip Resistor, 1 Ohm, ± 5%, 5 W, 5328, Wirewound, Power | Avnet Asia |
SMD Chip Resistor, 1 Ohm, � 5%, 5 W, 5328, Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1879233-5?
Additional datasheets, footprints and schematics for 2-1879233-5 are listed on our Part Details page. You can also find images and similar parts to 2-1879233-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1879233-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879233-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1879233-5 fall under?
The 2-1879233-5 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1879233-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879233-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1879233-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1879233-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-1879233-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1879233-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1879233-5?
You can fill out our help required form which you can use to request a quote for 2-1879233-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.