Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Number of Positions | 22 |
---|---|
Number of Rows | 2 |
Preloaded | No |
Number of Cavities | 22 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Length | 51.7mm, 2.035in |
Width | .389in, 9.9mm |
Height | 15mm, .59in |
Operating Voltage | 150VDC, 150VAC |
Housing Material | Polyester |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Header |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Series Number | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 3.3mm, .129in |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings 22P REC HSG CRIMP TYPE | Rapid Electronics |
TE Connectivity - AMP DYNAMIC 1900D REC HSG CRIMP TYPE 22p | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Dynamic 1900D Rec Hsg Crimp Type 22P |Te Connectivity 2-1871946-1 | Newark Electronics |
AMP2-1871946-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2-1871946-1?
Additional datasheets, footprints and schematics for 2-1871946-1 are listed on our Part Details page. You can also find images and similar parts to 2-1871946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1871946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1871946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1871946-1 fall under?
The 2-1871946-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1871946-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1871946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1871946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1871946-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1871946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1871946-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1871946-1?
You can fill out our help required form which you can use to request a quote for 2-1871946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.