Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Configuration | Rectangular |
---|---|
PCB Mount Orientation | Right Angle |
Keying | X |
Number of Positions | 38 |
Number of Rows | 2 |
Preloaded | Yes |
端子のタイプ | Tab |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 1A |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Tail Length | 3mm, .149in |
Length | 72.3mm, 2.84in |
Height | 11.8mm, .464in |
Width | .582in |
幅 | 14.8mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | 3.5mm, .137in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Retention | With |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Strain Relief | Without |
Shielded | No |
Row-to-Row Spacing | .129in, 3.3mm |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Dynamic 1900D Hdr Assy H-Type 38P |Amp Te Connectivity 2-1871935-9 | Newark Electronics |
Conn Power HDR 38 POS 3.5mm Solder RA Thru-Hole 38 Terminal 1 Port Tube | Avnet America |
Special Order: DYNAMIC 1900D HDR ASSY H-TYPE 38P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 38 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 38 | Dynamic 1900D Hdr Assy | Part Number: 2-1871935-9 | Internal Number: 2-1871935-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1871935-9?
Additional datasheets, footprints and schematics for 2-1871935-9 are listed on our Part Details page. You can also find images and similar parts to 2-1871935-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1871935-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1871935-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1871935-9 fall under?
The 2-1871935-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1871935-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1871935-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1871935-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1871935-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-1871935-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1871935-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1871935-9?
You can fill out our help required form which you can use to request a quote for 2-1871935-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.