Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM14JH |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
6,680
in stock
|
Buy Now | |
TE Store
from US$0.13
|
77,635
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
33,273
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
29,614
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
14,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,154
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
6,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,925
in stock
|
Buy Now | |
Sager
from US$0.05
|
2,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
2,065
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
843
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
619
in stock
|
Buy Now | |
element14
from US$0.07
|
242
in stock
|
Buy Now | |
Farnell
from US$0.07
|
242
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Force | 160g, 5.648oz |
Cover Material | PET Film |
Case Color | Black |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Material | Nylon |
Support Bracket | Without |
Ganged | With |
Tactile Feel | With |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Number of Actuators | 1 |
Operating Function | NO |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Actuator Length | 9.4mm, .37in |
Switch Height | .512in |
Button Width | 3.5mm, .138in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Leg Style | Kinked |
Illuminated | With |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
FSM14JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 2-1825910-7 | Internal Number: 2-1825910-7 | Alias Number: FSM14JH | TE Connectivity | TE Store |
6 mm SPST Round Actuator Kinked Legs Vertical Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Extended Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH | Rapid Electronics |
6x6mm tactile switch,13mm H 1.6N | RS |
TE Connectivity FSM14JH 6MM TACT SWITCH HIGH TEMP Keypad | Distrelec |
Tactile Switches 6Mm Acthigh Temp Tact Switch |Amp Te Connectivity 2-1825910-7 | Newark Electronics |
FSM14JH=6MM TACT SWITCH, HIGH | Heilind Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, THD | element14 |
Switch, Fsm14Jh=6Mm Tact Switch, High Temp | TE Connectivity 2-1825910-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1825910-7?
Additional datasheets, footprints and schematics for 2-1825910-7 are listed on our Part Details page. You can also find images and similar parts to 2-1825910-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825910-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825910-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825910-7 fall under?
The 2-1825910-7 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825910-7 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825910-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825910-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825910-7 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Rapid Electronics have stock available or on a lead time for 2-1825910-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825910-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1825910-7?
You can fill out our help required form which you can use to request a quote for 2-1825910-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.