Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE101SD1CQ04 |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | .5in, 12.7mm |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Voltage Rating | 125 V |
Dielectric Strength | 1000VAC |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Contact Only |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Baton Long |
Sealed | Yes |
Termination Type | Printed Circuit, Vertical |
Ae101Sd1Cq04 |Alcoswitch Te Connectivity 2-1825142-1 | Newark Electronics |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount Bulk | Avnet America |
Special Order: AE101SD1CQ04 Toggle Switch | Part Number: 2-1825142-1 | Internal Number: 2-1825142-1 | Alias Number: AE101SD1CQ04 | TE Connectivity | TE Store |
Toggle Switches SPDT 5AMP T/H TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825142-1?
Additional datasheets, footprints and schematics for 2-1825142-1 are listed on our Part Details page. You can also find images and similar parts to 2-1825142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825142-1 fall under?
The 2-1825142-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825142-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825142-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 2-1825142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825142-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1825142-1?
You can fill out our help required form which you can use to request a quote for 2-1825142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.