Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101P3ZQ04 |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.10
|
1,017
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
1,017
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
1,017
in stock
|
Buy Now | |
TE Store
from US$8.33
|
23
in stock
|
Buy Now | |
Future Electronics
from US$3.91
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Sager
from US$3.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 UNS-2A |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | .45in, 11.43mm |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Flat |
Termination Type | Wire Lugs |
Toggle Switches SPDT ON-ON FLAT LUG TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 5A | Distrelec |
TOGGLE SWITCHES | Farnell |
A101P3ZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 UNS-2A Copper Silver | Toggle Switch | Part Number: 2-1825136-7 | Internal Number: 2-1825136-7 | Alias Number: A101P3ZQ04 | TE Connectivity | TE Store |
SPDT (On On) 5 A @ 125 VAC 5.08 mm Flatted Actuator Panel Mount Toggle Switch | Future Electronics |
Switch Toggle ON None ON SPDT Flat Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2-1825136-7?
Additional datasheets, footprints and schematics for 2-1825136-7 are listed on our Part Details page. You can also find images and similar parts to 2-1825136-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825136-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825136-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825136-7 fall under?
The 2-1825136-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825136-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825136-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825136-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825136-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-1825136-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825136-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1825136-7?
You can fill out our help required form which you can use to request a quote for 2-1825136-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.