Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPCF13F004 |
Actuator Material | Thermoplastic |
---|---|
Bushing Thread Size | 10-48 |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Bushing Style | Threaded |
Actuator Profile | Flush |
Case Material | Polyester |
Seal Type | Terminal Seal (Epoxy) |
Actuator Color | Black |
Tactile | No |
Support Bracket | Without |
Panel Cutout Size | 5 (Diameter)mm |
Ganged | No |
Operating Function | Momentary |
Snap Action | Without |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Actuators | Single |
Contact Current Rating | 1A |
Switch Contact Plating Material | Silver |
Contact Base Material | Silver Clad Copper |
Button Width | .15in, 3.81mm |
Actuator Length | 0in |
Voltage Rating | 28VDC, 125VAC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Packaging Method | Bulk |
Illuminated | No |
Dust Proof | No |
Actuator Style | Flush Plunger |
Product Type | Switch |
Switch Type | Pushbutton |
Termination Type | Wire Lugs |
Temperature Rating | High |
Tpcf13F004 |Alcoswitch Te Connectivity 2-1825098-1 | Newark Electronics |
Switch, Tpcf13F004 | TE Connectivity 2-1825098-1 | RS Americas |
Switch Push Button N.C. SPDT Flush Plunger 1A 125VAC 28VDC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Pushbutton Switches TPCF13F004 | Sager |
Where can I find additional details, specifications and documents for a 2-1825098-1?
Additional datasheets, footprints and schematics for 2-1825098-1 are listed on our Part Details page. You can also find images and similar parts to 2-1825098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825098-1 fall under?
The 2-1825098-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825098-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825098-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825098-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 2-1825098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825098-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1825098-1?
You can fill out our help required form which you can use to request a quote for 2-1825098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.