Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPBF11CGRAES004 |
Prices starting from US$10.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.11
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$10.45
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$13.26
|
190
in stock
|
Buy Now | |
Farnell
from US$29.09
|
153
in stock
|
Buy Now | |
RS Americas
from US$10.52
|
-
|
Buy Now | |
Sager
from US$11.93
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Case Material | Polyester |
Seal Type | Terminal Seal (Epoxy) |
Actuator Profile | Flush |
Actuator Material | Thermoplastic |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
ESD Grounding Terminal | Without |
Ganged | No |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | No |
Support Bracket | Without |
Operating Function | NO, Momentary |
Number of Actuators | Single |
Snap Action | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | 3.81mm, .15in |
Actuator Length | 0in |
Voltage Rating | 20VDC |
Process Sealed | Yes |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Comment | Each switch is provided with a disposable boot used only during cleaning operation. |
Packaging Method | Bulk |
Illuminated | No |
Actuator Style | Flush Plunger |
Product Type | Switch |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | High |
Tpbf11Cgraes004 |Amp Te Connectivity 2-1825097-2 | Newark Electronics |
Pushbutton Switches TPBF11CGRAES004 | Rapid Electronics |
TE Connectivity TPBF11CGRAES004 Pushbutton Switch SPST M | Distrelec |
PB SWITCH, SPST-NO, 0.4VA, 20V, TH | Farnell |
Switch, Tpbf11Cgraes004 | TE Connectivity 2-1825097-2 | RS Americas |
Switch Push Button OFF Mom SPST Flush Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-1825097-2?
Additional datasheets, footprints and schematics for 2-1825097-2 are listed on our Part Details page. You can also find images and similar parts to 2-1825097-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825097-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825097-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825097-2 fall under?
The 2-1825097-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825097-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825097-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825097-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825097-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2-1825097-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825097-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1825097-2?
You can fill out our help required form which you can use to request a quote for 2-1825097-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.