Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF05ST04 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
No stock
|
Buy Now | |
TE Store
from US$1.96
|
19,883
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
415
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
415
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 5 |
Number of Switches | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Height | 3.5mm, .138in |
Length | 14.68mm, .578in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 30 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF05ST04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 5 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 2-1825059-3 | Internal Number: 2-1825059-3 | Alias Number: ADF05ST04 | TE Connectivity | TE Store |
Dip Sw/Sip Sw Spst 5P Flush Slide Smt Dip Switch Rohs Compliant: Yes |Amp Te Connectivity 2-1825059-3 | Newark Electronics |
DIP SW/SIP SW SPST 5P FLUSH SLIDE SMT DIP SWITCH | Rapid Electronics |
TE Connectivity ADF05ST04 DIP SWT FLUSH SMT-GW Slide Dip | Distrelec |
DIP switch,SMT,SPST,5 pos,flush slide | RS |
5 Position SPST Flush Slide Sealed 2.54 mm Centerline Surface Mount DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 5 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD Package | Avnet America |
Switch, Adf05St04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 2-1825059-3 | RS Americas |
DIP Switches / SIP Switches SPST 5P FLUSH SLIDE SMT DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825059-3?
Additional datasheets, footprints and schematics for 2-1825059-3 are listed on our Part Details page. You can also find images and similar parts to 2-1825059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825059-3 fall under?
The 2-1825059-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825059-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825059-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1825059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825059-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1825059-3?
You can fill out our help required form which you can use to request a quote for 2-1825059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.