Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRW1004 |
Number of Positions | 10 |
---|---|
Number of Switches | 10 |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Sealed | No |
Illuminated | No |
Code Type | BC Decimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Actuator Style | Wheel |
Product Type | Switch |
Oil-Tight | No |
Switch, Drw1004=Rot DIP, W/Wheel | TE Connectivity 2-1825033-1 | RS Americas |
DIP ROT SW SP10T 0.04A 20V | TTI Europe |
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Coded Rotary Switches BCD WHL ACT PC MT | Sager |
Where can I find additional details, specifications and documents for a 2-1825033-1?
Additional datasheets, footprints and schematics for 2-1825033-1 are listed on our Part Details page. You can also find images and similar parts to 2-1825033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825033-1 fall under?
The 2-1825033-1 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825033-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825033-1 have stock available?
Authorised distributors including RS Americas, TTI Europe, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1825033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825033-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1825033-1?
You can fill out our help required form which you can use to request a quote for 2-1825033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.