Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MRD16STR04 |
Actuator Color | Green |
---|---|
Number of Positions | 16 |
Number of Switches | 16 |
Contact Current Rating | .001A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 20VDC, 20VAC |
Housing Material | Thermoplastic |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
Packaging Method | Tape & Reel |
Illuminated | No |
Actuator Style | Screwdriver/Coin |
Code Type | Hexadecimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Product Type | Switch |
Sealed | Yes |
Termination Style | Outside L |
Oil-Tight | No |
Mrd16Str04=7Mm Rot Dip, Bcd |Amp Te Connectivity 2-1825013-0 | Newark Electronics |
Switch, Mrd16Str04=7Mm Rot DIP, Bcd | TE Connectivity 2-1825013-0 | RS Americas |
DIP Switches / SIP Switches SW DIP 16POS 2.54mm SMD SCREWDRIVER | Sager |
Switch DIP SP16T 16 Screwdriver 20VAC 20VDC 0.4VA Gull Wing 20000Cycle 2.54mm SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1825013-0?
Additional datasheets, footprints and schematics for 2-1825013-0 are listed on our Part Details page. You can also find images and similar parts to 2-1825013-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825013-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825013-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825013-0 fall under?
The 2-1825013-0 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825013-0 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825013-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825013-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825013-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 2-1825013-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825013-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1825013-0?
You can fill out our help required form which you can use to request a quote for 2-1825013-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.