Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF42LTR04 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 4 |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
PCB Tail Length | .16in, 4.06mm |
Length | .7in, 17.78mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tape & Reel |
Switch Style | Auto-Insertable |
Product Type | Switch |
Terminal Configuration | Standard |
Threaded Case | Without |
Switch Type | Slide |
Grade | Telecom |
Actuator Style | Flush, Top |
Termination Type | PC, SMT, Gull Wing |
Switch, Asf42Ltr04=4Pdt Autoslide | TE Connectivity 2-1825011-8 | RS Americas |
Slide Switch 4PDT 4 Position 300mA 115VAC Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-1825011-8?
Additional datasheets, footprints and schematics for 2-1825011-8 are listed on our Part Details page. You can also find images and similar parts to 2-1825011-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825011-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825011-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825011-8 fall under?
The 2-1825011-8 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825011-8 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825011-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825011-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825011-8 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2-1825011-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825011-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1825011-8?
You can fill out our help required form which you can use to request a quote for 2-1825011-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.