Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
635
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
635
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
635
in stock
|
Buy Now | |
Farnell
from US$5.88
|
520
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Body Material | PBT (Polybutylene Terephthalate), Glass Filled Body |
---|---|
RoHS Compliant | Yes |
2.5Mm Socket Hsg Assembly(Grey 4Pos) |Amp Te Connectivity 2-1813099-1 | Newark Electronics |
Circular DIN Conn 2.5MM SKT HSG ASY GREY 4POS | Rapid Electronics |
TE Connectivity - AMP 2.5mm SOCKET HSG ASSEMBLY(GREY 4P) | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
2.5MM SOCKET HSG ASSEMBLY(GREY | Avnet America |
2.5mm SOCKET HSG ASSEMBLY(GREY 4POS) | TE Connectivity 2-1813099-1 | RS Americas |
2.5MM SOCKET HSG ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1813099-1.?
Additional datasheets, footprints and schematics for 2-1813099-1. are listed on our Part Details page. You can also find images and similar parts to 2-1813099-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1813099-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1813099-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1813099-1. fall under?
The 2-1813099-1. is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1813099-1. when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1813099-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1813099-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-1813099-1. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1813099-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1813099-1. often in real-time on the comparison pages.
What if I can't find stock of 2-1813099-1.?
You can fill out our help required form which you can use to request a quote for 2-1813099-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.