Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0215
|
195,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
195,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0200
|
195,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.0218
|
195,040
in stock
|
Buy Now | |
Farnell
from US$0.0363
|
158,000
in stock
|
Buy Now | |
Avnet America
from US$0.0215
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .885in, 22.5mm |
Wire Insulation Diameter (Max) | 10.54mm² |
Housing Material | Polyethylene |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | None |
For Use With | FASTON Terminals |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Product Type | Insulation Boot |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 Faston Hsg.,rec.,1 Pos,red |Amp Te Connectivity 2-180930-1 | Newark Electronics |
250 FASTON HSG. REC. 1 POS RED | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PRED | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Insulating Boot Polyethylene Red Loose Piece | Avnet America |
250 FASTON HSG.,REC.,1 POS,RED Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 2-180930-1 | Internal Number: 2-180930-1 | TE Connectivity | TE Store |
250 FASTON HSG.,REC.,1 POS,RED | Boersig |
Where can I find additional details, specifications and documents for a 2-180930-1?
Additional datasheets, footprints and schematics for 2-180930-1 are listed on our Part Details page. You can also find images and similar parts to 2-180930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-180930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-180930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-180930-1 fall under?
The 2-180930-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-180930-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-180930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-180930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-180930-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-180930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-180930-1 often in real-time on the comparison pages.
What if I can't find stock of 2-180930-1?
You can fill out our help required form which you can use to request a quote for 2-180930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.