Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.37
|
1,140
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1,140
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
1,140
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
1,140
in stock
|
Buy Now | |
Farnell
from US$4.41
|
930
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Keying | Y |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 6 |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
Contact Layout | Inline |
端子のタイプ | Tab |
Length | 33.05mm, 1.3in |
Tail Length | 3.8mm, .149in |
Height | .368in, 9.35mm |
幅 | 22.1mm |
Width | .87in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Series Number | 3100 |
Insertion Force | Standard |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
Sealable | No |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Hdr 6 Pos R/A Tin Key-Y |Amp Te Connectivity 2-178296-5 | Newark Electronics |
Headers&Wire Housings HDR 6 POS R/A TIN KEY-Y | Rapid Electronics |
TE Connectivity DYNAMIC D3100 HDR ASSY 6P H K/Y Rectangu | Distrelec |
PIN HEADERS | Farnell |
Conn Power HDR 6 POS 3.81mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-178296-5?
Additional datasheets, footprints and schematics for 2-178296-5 are listed on our Part Details page. You can also find images and similar parts to 2-178296-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178296-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178296-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178296-5 fall under?
The 2-178296-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-178296-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178296-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178296-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178296-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-178296-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178296-5 often in real-time on the comparison pages.
What if I can't find stock of 2-178296-5?
You can fill out our help required form which you can use to request a quote for 2-178296-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.