Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
1,334
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
1,334
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
1,334
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,334
in stock
|
Buy Now | |
Farnell
from US$3.54
|
1,081
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.81
|
-
|
Buy Now | |
TE Store
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Keying | YY |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Length | .851in, 15.02mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
幅 | 9.35mm |
Width | .368in |
Height | .668in, 16.97mm |
Operating Voltage | 250VAC, 250VDC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 23 |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .3in, 7.62mm |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Hdr 6 Pos R/A Tin Key Yy |Amp Te Connectivity 2-178137-5 | Newark Electronics |
Headers&Wire Housings HDR 6 POS R/A TIN KEY YY | Rapid Electronics |
TE Connectivity DYNAMIC D3100 HDR H 6P ASSY Rectangular Power Connector 6 Contact(s) Male Solder Terminal Plug | Distrelec |
CONNECTOR, HEADER, 6POS, 2ROW, 3.81MM | Farnell |
Conn Power M 6 POS 3.81mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
DYNAMIC D3100 HDR H 6P ASSY | Boersig |
Special Order: DYNAMIC D3100 HDR H 6P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 2-178137-5 | Internal Number: 2-178137-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100 Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Dynamic D-3100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-178137-5?
Additional datasheets, footprints and schematics for 2-178137-5 are listed on our Part Details page. You can also find images and similar parts to 2-178137-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178137-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178137-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178137-5 fall under?
The 2-178137-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-178137-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178137-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178137-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178137-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-178137-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178137-5 often in real-time on the comparison pages.
What if I can't find stock of 2-178137-5?
You can fill out our help required form which you can use to request a quote for 2-178137-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.