Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 14 – 6AWG |
Current Rating | 65A |
Voltage | 600V |
Current Rating (Max) | 65A |
Centerline (Pitch) | .571in, 14.5mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Material | Steel |
Screw Head Type | Phillips |
Screw Plating Material | Zinc Chromate |
Screw Size | M5 |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 2-1776892-2?
Additional datasheets, footprints and schematics for 2-1776892-2 are listed on our Part Details page. You can also find images and similar parts to 2-1776892-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1776892-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1776892-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1776892-2 fall under?
The 2-1776892-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1776892-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1776892-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1776892-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1776892-2 have stock available?
There is no stock from authorised distributors for 2-1776892-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1776892-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1776892-2?
You can fill out our help required form which you can use to request a quote for 2-1776892-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.