Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD21Y-0,
E42960-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
1,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Marker Size | STD 21 |
---|---|
Marker Style | Snap-On |
Compatible Cable Diameter | .433 – .61in, 11 – 15.5mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Printed Marking | 0 |
Marker Cut | Straight |
Wire Labels&Markers STD21Y-0 | Rapid Electronics |
TE Connectivity STD21Y-0 Wire Labels & Markers STD21Y-0 | Distrelec |
Wire Labels & Markers Std21Y-0 |Amp Te Connectivity 2-1768047-5 | Newark Electronics |
Cable Marker Pre-Printed Snap-On "0" Legend Polyoxymethylene Yellow Box | Avnet America |
Wire Labels & Markers STD21Y-0 | Sager |
Where can I find additional details, specifications and documents for a 2-1768047-5?
Additional datasheets, footprints and schematics for 2-1768047-5 are listed on our Part Details page. You can also find images and similar parts to 2-1768047-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768047-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768047-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768047-5 fall under?
The 2-1768047-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 2-1768047-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768047-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768047-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768047-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-1768047-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768047-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1768047-5?
You can fill out our help required form which you can use to request a quote for 2-1768047-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.