Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD06Y-DOT,
E95404-000 |
Prices starting from US$0.0215
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 06 |
Compatible Cable Diameter | .102 – .138in, 2.6 – 3.5mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | . |
Wire Labels&Markers STD06Y-DOT | Rapid Electronics |
TE Connectivity STD06Y-DOT Wire Labels & Markers STD06Y- | Distrelec |
Special Order: STD06Y-DOT Marker Style: Snap-On Marker Size: STD 06 Compatible Cable Diameter Range: 2.6 – 3.5 mm Compatible Cable Diameter Range: .102 – .138 in Primary Product Color: Yellow Snap-On STD 06 2.6 – 3.5 mm .102 – .138" | Std Snap-On Marker | Part Number: 2-1768044-0 | Internal Number: 2-1768044-0 | Alias Number: E95404-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD06Y-DOT | Sager |
Where can I find additional details, specifications and documents for a 2-1768044-0?
Additional datasheets, footprints and schematics for 2-1768044-0 are listed on our Part Details page. You can also find images and similar parts to 2-1768044-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768044-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768044-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768044-0 fall under?
The 2-1768044-0 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 2-1768044-0 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768044-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768044-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768044-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and TE Store have stock available or on a lead time for 2-1768044-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768044-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1768044-0?
You can fill out our help required form which you can use to request a quote for 2-1768044-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.