Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | PA 66 |
Number of Positions | 26 |
Contact Current Rating (Max) | 3A |
Product Width | .297in, 7.55mm |
Length | 30.3mm, 1.193in |
Wire Size | 28 – 24AWG |
Height | 6.65mm |
高さ | .261in |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Mating Retention | With |
Internal/External | Internal |
For Use With | CT Connector |
Comment | Two receptacle connectors are applied per holder. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Row-to-Row Spacing | 6.5mm |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector Mounting Accessory Type | Holder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SMD Chip Resistor, 750 Ohm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, Precision | Avnet America |
Where can I find additional details, specifications and documents for a 2-176236-6?
Additional datasheets, footprints and schematics for 2-176236-6 are listed on our Part Details page. You can also find images and similar parts to 2-176236-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-176236-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-176236-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-176236-6 fall under?
The 2-176236-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-176236-6 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-176236-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-176236-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-176236-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-176236-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-176236-6 often in real-time on the comparison pages.
What if I can't find stock of 2-176236-6?
You can fill out our help required form which you can use to request a quote for 2-176236-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.