Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.5A |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | 12.6mm, .4961in |
コネクタの高さ | 7.6mm |
Connector Length | 7.5mm, .295in |
Connector Height | 7.6mm, .299in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Pending |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hdr Assy, Ep 2.5 Ra, 20 Pos., Gw |Te Connectivity 2-1744446-0 | Newark Electronics |
HDR ASSY, EP 2.5 RA, 20 POS., GW | Avnet America |
Where can I find additional details, specifications and documents for a 2-1744446-0?
Additional datasheets, footprints and schematics for 2-1744446-0 are listed on our Part Details page. You can also find images and similar parts to 2-1744446-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1744446-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1744446-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1744446-0 fall under?
The 2-1744446-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1744446-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1744446-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1744446-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1744446-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1744446-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1744446-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1744446-0?
You can fill out our help required form which you can use to request a quote for 2-1744446-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.