Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.26
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Connector Contact Load Condition | Selectively Loaded |
Number of Power Positions | 5 |
Number of Rows | 1 |
Number of Loaded Positions | 4 |
Number of Positions | 5 |
Number of Columns | 5 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3µm, 118µin |
Contact Current Rating (Max) | 8A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Mating Post Length | .303in, 7.7mm |
Contact Mating Area Plating Material | Tin |
Contact Type | Tab |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
コネクタの高さ | 9.4mm |
Connector Height | .37in, 9.4mm |
Connector Width | 8.21mm, .323in |
Operating Voltage | 250VAC, 250VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PA66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Tab |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
PCB Mount Alignment Type | Locating Boss |
Circuit Application | Power |
Position Locations Omitted | 4 |
Number of Blocked Positions | 1 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | .145in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Housing Temperature Rating | Standard |
Temperature Rating | Standard |
Where can I find additional details, specifications and documents for a 2-1744435-5?
Additional datasheets, footprints and schematics for 2-1744435-5 are listed on our Part Details page. You can also find images and similar parts to 2-1744435-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1744435-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1744435-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1744435-5 fall under?
The 2-1744435-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1744435-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1744435-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1744435-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1744435-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1744435-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1744435-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1744435-5?
You can fill out our help required form which you can use to request a quote for 2-1744435-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.