Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.032µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 7.6mm, .299in |
Connector Length | 52.5mm, 2.066in |
Wire Size | .13 – .6mm², 26 – 20AWG |
コネクタの高さ | 7.6mm |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Housing Peg |
PCB Mount Retention Type | Location Peg |
Circuit Application | Power & Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 100 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | .125in, 3.2mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Header Housing Assy, EP 2.5 RA, 20 Pos. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 20 | PCB Header & Receptacle | Part Number: 2-1744426-0 | Internal Number: 2-1744426-0 | TE Connectivity | TE Store |
Header Housing Assy, Ep 2.5 Ra, 20 Pos. |Te Connectivity 2-1744426-0 | Newark Electronics |
HEADER HOUSING ASSY, EP 2.5 RA, 20 POS. | Avnet America |
Where can I find additional details, specifications and documents for a 2-1744426-0?
Additional datasheets, footprints and schematics for 2-1744426-0 are listed on our Part Details page. You can also find images and similar parts to 2-1744426-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1744426-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1744426-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1744426-0 fall under?
The 2-1744426-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1744426-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1744426-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1744426-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1744426-0 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1744426-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1744426-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1744426-0?
You can fill out our help required form which you can use to request a quote for 2-1744426-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.