Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
No stock
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 5A |
Mating Post Length | 7.5mm, .295in |
PCB Contact Termination Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .409in, 10.4mm |
コネクタの高さ | 10.4mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | 6/6 Nylon |
Housing Color | Black |
CSA Certified | Yes |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
V-Type E.i.s.conn. 2P Assy |Amp Te Connectivity 2-171825-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-171825-2?
Additional datasheets, footprints and schematics for 2-171825-2 are listed on our Part Details page. You can also find images and similar parts to 2-171825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-171825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-171825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-171825-2 fall under?
The 2-171825-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-171825-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-171825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-171825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-171825-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2-171825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-171825-2 often in real-time on the comparison pages.
What if I can't find stock of 2-171825-2?
You can fill out our help required form which you can use to request a quote for 2-171825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.