Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Colour | Black |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
External Length / Height | 2.1mm |
Flammability Rating | UL94V-0 |
Height | 2.1mm |
Lead Spacing | 2.54mm |
Material | Thermoplastic |
No. of Mating Cycles | 5000 |
No. of Rows | 2Rows |
Pitch Spacing | 2.54mm |
Row Pitch | 7.3mm |
Surface Mount SIM Card Connector, with Solder Termination | TE Connectivity 2-1705300-1 | RS Americas |
CONNECTOR, SIM, 2.1MM | element14 |
Conn SIM M 6 POS 2.54mm Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1705300-1?
Additional datasheets, footprints and schematics for 2-1705300-1 are listed on our Part Details page. You can also find images and similar parts to 2-1705300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1705300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1705300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1705300-1 fall under?
The 2-1705300-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1705300-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1705300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1705300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1705300-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2-1705300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1705300-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1705300-1?
You can fill out our help required form which you can use to request a quote for 2-1705300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.