Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
267
in stock
|
Buy Now | |
Powell Electronics
from US$1.79
|
12,474
in stock
|
Buy Now | |
TE Store
from US$2.02
|
11,591
in stock
|
Buy Now | |
element14
from US$1.74
|
267
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
98
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.62
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
622-1230LF=FSKT IDC S 12 30AU Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 12 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1658527-0 | Internal Number: 2-1658527-0 | TE Connectivity | TE Store |
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM | element14 |
TE Connectivity - AMP Cable Conn 622-1230LF%3DFSKT IDC S 12 30AU | Distrelec |
2-1658527-0 - 622-1230Lf=Fskt Idc S 12 30Au Rohs Compliant: Yes |Amp Te Connectivity 2-1658527-0 | Newark Electronics |
Conn IDC Connector RCP 12 POS 2.54mm IDT RA Cable Mount | Avnet America |
622-1230LF=FSKT IDC S 12 30AU, Ribbon Cable Connectors | TE Connectivity 2-1658527-0 | RS Americas |
Headers & Wire Housings 12 POS RECPT 30AU | Sager |
Status: | Unknown |
---|---|
Series: | AMP-LATCH 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Material | Beryllium Copper |
Where can I find additional details, specifications and documents for a 2-1658527-0?
Additional datasheets, footprints and schematics for 2-1658527-0 are listed on our Part Details page. You can also find images and similar parts to 2-1658527-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1658527-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658527-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1658527-0 fall under?
The 2-1658527-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1658527-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658527-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1658527-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1658527-0 have stock available?
Authorised distributors including Powell Electronics, TE Store, element14, Farnell and Distrelec have stock available or on a lead time for 2-1658527-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1658527-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1658527-0?
You can fill out our help required form which you can use to request a quote for 2-1658527-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.