Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,495
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,495
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.7mm, .97in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 7500 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Board, Wire-to-Wire |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -25 – 170°C, -13 – 338°F |
Terminals 6, 35 E-Spring Sleeve Nat |Amp Te Connectivity 2-1644125-8 | Newark Electronics |
Terminals 6 35 E-SPRING SLEEVE NAT | Rapid Electronics |
6,35 E-SPRING SLEEVE NAT | Avnet America |
E SPRING .250 (6.3 MM) RECEPTACLE | TE Connectivity 2-1644125-8 | RS Americas |
E SPRING .250 (6.3 MM) RECEPTACLE | Farnell |
Where can I find additional details, specifications and documents for a 2-1644125-8?
Additional datasheets, footprints and schematics for 2-1644125-8 are listed on our Part Details page. You can also find images and similar parts to 2-1644125-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1644125-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1644125-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1644125-8 fall under?
The 2-1644125-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1644125-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1644125-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1644125-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1644125-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2-1644125-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1644125-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1644125-8?
You can fill out our help required form which you can use to request a quote for 2-1644125-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.