Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.22
|
4
in stock
|
Buy Now | |
TTI Europe
from US$12.26
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$9.39
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
4
in stock
|
Buy Now | |
Future Electronics
from US$9.73
|
-
|
Buy Now | |
Avnet America
from US$9.73
|
-
|
Buy Now | |
RS Americas
from US$12.72
|
-
|
Buy Now | |
Distrelec
from US$13.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Rows Loaded | D, Z |
Number of Positions | 32 |
Number of Columns | 16 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 32 |
Number of Rows | 3 |
Row-to-Row Spacing | .15in, 3.81mm |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .114in, 2.9mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors 32P.iec-F Male Conn |Amp Te Connectivity 2-164306-1 | Newark Electronics |
DIN 41612 Connectors 32P.IEC-F MALE CONN | Rapid Electronics |
Eurocard 32 Position 5.08 mm Boart-to-Board Right Angle Plug Connector | Future Electronics |
Conn DIN 41612 M 32 POS 5.08mm Solder RA Thru-Hole | Avnet America |
32P.IEC-F MALE CONN, Eurocard Connectors | TE Connectivity 2-164306-1 | RS Americas |
TE Connectivity 32P.IEC-F MALE CONN Board Euro Connector 32 Contact(s) 3 Row(s) Male Right Angle 0.2 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
Where can I find additional details, specifications and documents for a 2-164306-1?
Additional datasheets, footprints and schematics for 2-164306-1 are listed on our Part Details page. You can also find images and similar parts to 2-164306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-164306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-164306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-164306-1 fall under?
The 2-164306-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-164306-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-164306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-164306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-164306-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-164306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-164306-1 often in real-time on the comparison pages.
What if I can't find stock of 2-164306-1?
You can fill out our help required form which you can use to request a quote for 2-164306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.