Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RL73K3AR82J,
2-1622825-6, RL73K3AR82JIT |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.1 x .6mm |
Resistance | .82Ω |
Resistance Range | Up to 1kΩΩ |
Power Rating | 1W |
Tolerance | 5% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Current Sensing Resistor |
Size Code | 2512 |
Product Type | Fixed Resistor |
Element Type | Thick Film |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
0.82 Ohm 5% 1 W â–’200ppm/â–‘C Thick Film Current Sense Resistor - 2512 | Future Electronics |
Current Sense Resistors - Smd Rl73K 3A R82 0.05 |Amp Te Connectivity 2-1622825-6 | Newark Electronics |
Current Sense Resistors-SMD RL73K 3A R82 0.05 | Rapid Electronics |
TE Connectivity - AMP SMD RL73K 3A R82 5% 1K RL | Distrelec |
SMD Current Sense Resistor, 820 Milliohm, ± 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet America |
SMD Current Sense Resistor, 820 Milliohm, � 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1622825-6?
Additional datasheets, footprints and schematics for 2-1622825-6 are listed on our Part Details page. You can also find images and similar parts to 2-1622825-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1622825-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1622825-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1622825-6 fall under?
The 2-1622825-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1622825-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1622825-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1622825-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1622825-6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1622825-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1622825-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1622825-6?
You can fill out our help required form which you can use to request a quote for 2-1622825-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.